Winbond Electronics Corporation America 16-bit 2.5V 3.3V Memory IC and Storage Component W25X05CLUXIG

Description
NOR Flash Serial-SPI 2.5V/3.3V 512K-bit 64K/32K x 8/16-bit 8ns 8-Pin USON Product overview: W25X05CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X05CLUXIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 2.5V/3.3V 512K-bit 64K/32K x 8/16-bit 8ns 8-Pin USON Product overview: W25X05CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X05CLUXIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 2.5V 3.3V Memory IC and Storage Component - 774-W25X05CLUXIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 2.5V 3.3V Memory IC and Storage Component
774-W25X05CLUXIG
16-bit 2.5V 3.3V Memory IC and Storage Component 774-W25X05CLUXIG
NOR Flash Serial-SPI 2.5V/3.3V 512K-bit 64K/32K x 8/16-bit 8ns 8-Pin USON Product overview: W25X05CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X05CLUXIG can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3.3V 512K-bit 64K/32K x 8/16-bit 8ns 8-Pin USON Product overview: W25X05CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X05CLUXIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25X05CLUXIG - 057431-W25X05CLUXIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25X05CLUXIG
057431-W25X05CLUXIG
Memory - Flash - W25X05CLUXIG 057431-W25X05CLUXIG
Manufacturer: Winbond Electronics Win Source Part Number: 057431-W25X05CLUXIG Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-USON (2x3) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Winbond Electronics
Win Source Part Number: 057431-W25X05CLUXIG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-USON (2x3)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-W25X05CLUXIG 057431-W25X05CLUXIG
Product Name 16-bit 2.5V 3.3V Memory IC and Storage Component Memory - Flash - W25X05CLUXIG
Memory Category Flash Flash; FLASH
Access Time 8 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details