FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 6 ns
IC FLASH 8MBIT SPI/QUAD 104MHZ
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | W25Q80DVWB | W25Q80DVWB |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits |