Winbond Electronics Corporation America Memory - Flash - W25Q80DVSVIG W25Q80DVSVIG

Description
Manufacturer: Winbond Electronics Win Source Part Number: 750647-W25Q80DVSVIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 750647-W25Q80DVSVIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - W25Q80DVSVIG - 750647-W25Q80DVSVIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q80DVSVIG
750647-W25Q80DVSVIG
Memory - Flash - W25Q80DVSVIG 750647-W25Q80DVSVIG
Manufacturer: Winbond Electronics Win Source Part Number: 750647-W25Q80DVSVIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Winbond Electronics
Win Source Part Number: 750647-W25Q80DVSVIG
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q80DVSVIG
Quad Memory IC and Storage Component 774-W25Q80DVSVIG
IC FLASH 8MBIT SPI/QUAD 8VSOP Product overview: W25Q80DVSVIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80DVSVIG can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8VSOP Product overview: W25Q80DVSVIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80DVSVIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W25Q80DVSVIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q80DVSVIG
Integrated Circuits (ICs) - Memory W25Q80DVSVIG
IC FLASH 8M SPI 104MHZ 8VSOP

IC FLASH 8M SPI 104MHZ 8VSOP

Supplier's Site
IC FLASH 8M SPI 104MHZ 8VSOP - 888-W25Q80DVSVIG - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M SPI 104MHZ 8VSOP
888-W25Q80DVSVIG
IC FLASH 8M SPI 104MHZ 8VSOP 888-W25Q80DVSVIG
IC FLASH 8M SPI 104MHZ 8VSOP

IC FLASH 8M SPI 104MHZ 8VSOP

Supplier's Site
Memory - W25Q80DVSVIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-VSOP

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-VSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 750647-W25Q80DVSVIG 774-W25Q80DVSVIG W25Q80DVSVIG 888-W25Q80DVSVIG W25Q80DVSVIG
Product Name Memory - Flash - W25Q80DVSVIG Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory IC FLASH 8M SPI 104MHZ 8VSOP Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers