Winbond Electronics Corporation America Memory - Flash - W25Q80DVSSSG W25Q80DVSSSG

Description
Manufacturer: Winbond Electronics Win Source Part Number: 903174-W25Q80DVSSSG Series: SpiFlash® Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Winbond Electronics Win Source Part Number: 903174-W25Q80DVSSSG Series: SpiFlash® Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - W25Q80DVSSSG - 903174-W25Q80DVSSSG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q80DVSSSG
903174-W25Q80DVSSSG
Memory - Flash - W25Q80DVSSSG 903174-W25Q80DVSSSG
Manufacturer: Winbond Electronics Win Source Part Number: 903174-W25Q80DVSSSG Series: SpiFlash® Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Winbond Electronics
Win Source Part Number: 903174-W25Q80DVSSSG
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-SOIC
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Quad Memory IC and Storage Component - 774-W25Q80DVSSSG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q80DVSSSG
Quad Memory IC and Storage Component 774-W25Q80DVSSSG
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80DVSSSG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80DVSSSG can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80DVSSSG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80DVSSSG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - W25Q80DVSSSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q80DVSSSG
Integrated Circuits (ICs) - Memory - Memory W25Q80DVSSSG
IC FLASH 8MBIT SPI/QUAD 8SOIC

IC FLASH 8MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory - W25Q80DVSSSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 903174-W25Q80DVSSSG 774-W25Q80DVSSSG W25Q80DVSSSG W25Q80DVSSSG
Product Name Memory - Flash - W25Q80DVSSSG Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; Tube SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Access Time 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - RD38F2240WWZDQ0 - 891538-RD38F2240WWZDQ0 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - IS29GL01GS-11TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers