SPIFLASH, 8M-BIT, 4KB UNIFORM SE
SPIFLASH, 8M-BIT, 4KB UNIFORM SE
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 80 MHz 6 ns 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q80DLSNIG TR | W25Q80DLSNIG TR | W25Q80DLSNIG TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 80 MHz | ||
| Access Time | 6 ns | 6 ns | 6 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |