FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80BVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80BVSSIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 005590-W25Q80BVSSIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: W25Q80BV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q80BVSNBG; IS25LQ080-JBLA1; IS25LQ080-JBLA3;
Introduction Date: March 26, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC FLASH 8MBIT SPI 104MHZ 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 8M SPI 104MHZ 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q80BVSSIG-ND | 774-W25Q80BVSSIG | 005590-W25Q80BVSSIG | W25Q80BVSSIG | W25Q80BVSSIG | W25Q80BVSSIG | 888-W25Q80BVSSIG | W25Q80BVSSIG |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - W25Q80BVSSIG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC FLASH 8M SPI 104MHZ 8SOIC | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 64000 kbits | 8000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tube | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V | -3.3V; 3V; 3V | 2.7V ~ 3.6V |