FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q80BVSNAG | W25Q80BVSNAG | W25Q80BVSNAG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 6 ns | 6 ns | 6 ns |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |