The W25Q80BVDAIG is an 8M-bit serial flash memory device from Lingto Electronic Limited, designed for high-speed data storage and retrieval. It supports dual and quad SPI interfaces, enabling data transfer rates up to 104 MHz. The device is available in a PDIP-8 300-mil package, making it suitable for various applications requiring compact memory solutions. This memory chip features multiple write protection options, including hardware write protection and block protection, ensuring data integrity during operation. It also supports a range of commands for reading, writing, and erasing data, along with a power-down mode to conserve energy when not in use. The operating voltage range is specified at 2.5V, making it compatible with low-power applications. Engineers considering the W25Q80BVDAIG for their projects will find it suitable for applications that require reliable and efficient flash memory with flexible interface options.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-PDIP
Manufacturer: Winbond Electronics
Win Source Part Number: 1280037-W25Q80BVDAIG
Series: SpiFlash
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Part Status: Obsolete(EOL)
Family Name: W25Q80BV
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): M25PX80-VBA6P; M25P80-VBA6P; M25P80-SVBA6P;
Introduction Date: March 26, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT SPI/QUAD 8DIP Product overview: W25Q80BVDAIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80BVDAIG can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI/QUAD 8DIP
IC FLASH 8MBIT SPI 104MHZ 8DIP
IC FLSH 8MBIT SPI/QUAD I/O 8DIP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q80BVDAIG-ND | 1280037-W25Q80BVDAIG | 774-W25Q80BVDAIG | W25Q80BVDAIG | W25Q80BVDAIG | W25Q80BVDAIG | W25Q80BVDAIG |
| Product Name | Memory | Memory - Flash - W25Q80BVDAIG | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | Tube | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |