Winbond Electronics Corporation America Memory W25Q80BLSNIG

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q80BLSNIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-SOIC

FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q80BLSNIG
Quad Memory IC and Storage Component 774-W25Q80BLSNIG
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80BLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80BLSNIG can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80BLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80BLSNIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25Q80BLSNIG - 1280034-W25Q80BLSNIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q80BLSNIG
1280034-W25Q80BLSNIG
Memory - Flash - W25Q80BLSNIG 1280034-W25Q80BLSNIG
Manufacturer: Winbond Electronics Win Source Part Number: 1280034-W25Q80BLSNIG Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.winbond.com Clock Frequency: 80MHz Write Cycle Time - Word, Page: 800μs Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MX25L8006EM2I-12G; M25P80-VMN6TP; W25Q80BLSNIG; M25P80-SVMN6TP; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Winbond Electronics
Win Source Part Number: 1280034-W25Q80BLSNIG
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 800μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MX25L8006EM2I-12G; M25P80-VMN6TP; W25Q80BLSNIG; M25P80-SVMN6TP;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q80BLSNIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q80BLSNIG
Integrated Circuits (ICs) - Memory - Memory W25Q80BLSNIG
IC FLASH 8MBIT SPI/QUAD 8SOIC

IC FLASH 8MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Memory - W25Q80BLSNIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 80 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q80BLSNIG-ND 774-W25Q80BLSNIG 1280034-W25Q80BLSNIG W25Q80BLSNIG W25Q80BLSNIG W25Q80BLSNIG W25Q80BLSNIG
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - W25Q80BLSNIG Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Ic, Flash, 32Mbit, Spi, 8Soic; Memory Size Cypress Infineon Technologies - 59T0075 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 32000 kbits
View Details
Memory - 27S47SADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers