FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 8-XSON (4x4)
IC FLASH 64MBIT SPI/QUAD 8XSON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 8-XSON (4x4)
IC FLASH 64MBIT SPI/QUAD 8XSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q64JWXGIQTR-ND | W25Q64JWXGIQ TR | W25Q64JWXGIQ TR | W25Q64JWXGIQ TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |