IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64JVSSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64JVSSIQ can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 1117822-W25Q64JVSSIQ
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: W25Q64JV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): N25Q064A13ESED0G; N25Q064A13ESED0E; N25Q064A13ESED0F;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 8-SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
SOP-8-208mil NOR FLASH ROHS
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q64JVSSIQ | 1117822-W25Q64JVSSIQ | W25Q64JVSSIQ-ND | W25Q64JVSSIQ | W25Q64JVSSIQ | W25Q64JVSSIQ | W25Q64JVSSIQ | W25Q64JVSSIQ |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q64JVSSIQ | Memory | Memory | Memory | Memory >> NOR FLASH | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash | Flash; Non-Volatile | Flash; Flash |
| Access Time | 6 ns | |||||||
| Endurance | 100000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |