Winbond Electronics Corporation America Memory W25Q64JVSSIM

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q64JVSSIM-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 8-SOIC

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 8-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-W25Q64JVSSIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q64JVSSIM
Quad Memory IC and Storage Component 774-W25Q64JVSSIM
IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64JVSSIM from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64JVSSIM can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64JVSSIM from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64JVSSIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25Q64JVSSIM - 843930-W25Q64JVSSIM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q64JVSSIM
843930-W25Q64JVSSIM
Memory - Flash - W25Q64JVSSIM 843930-W25Q64JVSSIM
Manufacturer: Winbond Electronics Win Source Part Number: 843930-W25Q64JVSSIM Series: SpiFlash® Features: Memory IC 133 MHz Package: Tube Family Name: W25Q64 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Winbond Electronics
Win Source Part Number: 843930-W25Q64JVSSIM
Series: SpiFlash®
Features: Memory IC 133 MHz
Package: Tube
Family Name: W25Q64
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - W25Q64JVSSIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 8-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 8-SOIC

Buy Now Datasheet
Memory >> NOR FLASH - W25Q64JVSSIM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
W25Q64JVSSIM
Memory >> NOR FLASH W25Q64JVSSIM
SOIC-8-208mil NOR FLASH ROHS

SOIC-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q64JVSSIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q64JVSSIM
Integrated Circuits (ICs) - Memory - Memory W25Q64JVSSIM
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q64JVSSIM-ND 774-W25Q64JVSSIM 843930-W25Q64JVSSIM W25Q64JVSSIM W25Q64JVSSIM W25Q64JVSSIM W25Q64JVSSIM W25Q64JVSSIM
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - W25Q64JVSSIM Memory Memory >> NOR FLASH Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; FLASH Flash Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 8-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 552930-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details