Manufacturer: Winbond Electronics
Win Source Part Number: 938946-W25Q64JVSFIM
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: W25Q64
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: W25Q64JVSFIM from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64JVSFIM can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 16-SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 938946-W25Q64JVSFIM | 774-W25Q64JVSFIM | W25Q64JVSFIM-ND | W25Q64JVSFIM | W25Q64JVSFIM | W25Q64JVSFIM |
| Product Name | Memory - Flash - W25Q64JVSFIM | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC | |
| Access Time | 6 ns | |||||
| Endurance | 100000 Write/Erase Cycles |