IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64FVSSJF from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVSSJF can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 938945-W25Q64FVSSJF
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: W25Q64
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q64FVSSJF | 938945-W25Q64FVSSJF | W25Q64FVSSJF-ND | W25Q64FVSSJF | W25Q64FVSSJF | W25Q64FVSSJF |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q64FVSSJF | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 50000 to 3.00E6 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC; Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC |