IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64FVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVSSIG can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
Manufacturer: Winbond Electronics
Win Source Part Number: 005588-W25Q64FVSSIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: W25Q64FV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): SST26VF064BAT-104I/S
Introduction Date: March 29, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q64FVSSIG | W25Q64FVSSIG-ND | 005588-W25Q64FVSSIG | W25Q64FVSSIG | W25Q64FVSSIG | W25Q64FVSSIG | W25Q64FVSSIG |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - W25Q64FVSSIG | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Cycle Time | 50000 to 3.00E6 ns | ? to 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |