IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: W25Q64FVSFAQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVSFAQ can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 7 ns 16-SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q64FVSFAQ | W25Q64FVSFAQ | W25Q64FVSFAQ | W25Q64FVSFAQ | W25Q64FVSFAQ |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | |
| Cycle Time | 50000 to 3.00E6 ns | ? to 3.00E6 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |