The W25Q64CVZEIG is a 64M-bit serial flash memory device from Quarktwin Technology Ltd., designed for high-speed data storage and retrieval. It supports dual and quad SPI interfaces, allowing for data transfer rates of up to 80 MHz. The memory is available in an 8x6 mm WSON package, making it suitable for space-constrained applications. This memory device features a range of functionalities including write protection, sector and block erase capabilities, and a power-down mode for energy efficiency. It also includes status registers for monitoring the memory's operational state. The W25Q64CVZEIG is ideal for applications requiring reliable and fast non-volatile storage, such as in consumer electronics, automotive systems, and industrial devices.
IC FLASH 64MBIT SPI/QUAD 8WSON Product overview: W25Q64CVZEIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64CVZEIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 057427-W25Q64CVZEIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-WSON (8x6)
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-WSON (8x6)
IC FLASH 64MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q64CVZEIG | 057427-W25Q64CVZEIG | W25Q64CVZEIG-ND | W25Q64CVZEIG | W25Q64CVZEIG | W25Q64CVZEIG |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q64CVZEIG | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 50000 to 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | 8-WSON (8x6) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |