FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 24-TFBGA (6x8)
IC FLASH 64MBIT SPI/QUAD 24TFBGA
IC FLASH 64MBIT SPI/QUAD 24TFBGA
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 24-TFBGA (8x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q64CVTBIPTR-ND | W25Q64CVTBIP TR | W25Q64CVTBIP TR | W25Q64CVTBIP TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |