Winbond Electronics Corporation America Memory W25Q64CVSFIG

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 16-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q64CVSFIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 16-SOIC

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 16-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-W25Q64CVSFIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q64CVSFIG
Quad Memory IC and Storage Component 774-W25Q64CVSFIG
IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: W25Q64CVSFIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64CVSFIG can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: W25Q64CVSFIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64CVSFIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25Q64CVSFIG - 057425-W25Q64CVSFIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q64CVSFIG
057425-W25Q64CVSFIG
Memory - Flash - W25Q64CVSFIG 057425-W25Q64CVSFIG
Manufacturer: Winbond Electronics Win Source Part Number: 057425-W25Q64CVSFIG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25Q64CVSSIG; W25Q64CVDAIG; W25Q64CVZPIG; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Winbond Electronics
Win Source Part Number: 057425-W25Q64CVSFIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): W25Q64CVSSIG; W25Q64CVDAIG; W25Q64CVZPIG;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q64CVSFIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q64CVSFIG
Integrated Circuits (ICs) - Memory - Memory W25Q64CVSFIG
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site
Memory - W25Q64CVSFIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 16-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q64CVSFIG-ND 774-W25Q64CVSFIG 057425-W25Q64CVSFIG W25Q64CVSFIG W25Q64CVSFIG W25Q64CVSFIG
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - W25Q64CVSFIG Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details