Winbond Electronics Corporation America 80MHZ Memory IC and Storage Component W25Q64BVSSIG

Description
IC FLASH 64MBIT SPI 80MHZ 8SOIC Product overview: W25Q64BVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64BVSSIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI 80MHZ 8SOIC Product overview: W25Q64BVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64BVSSIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHZ Memory IC and Storage Component - 774-W25Q64BVSSIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-W25Q64BVSSIG
80MHZ Memory IC and Storage Component 774-W25Q64BVSSIG
IC FLASH 64MBIT SPI 80MHZ 8SOIC Product overview: W25Q64BVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64BVSSIG can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 80MHZ 8SOIC Product overview: W25Q64BVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64BVSSIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W25Q64BVSSIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 80MHz 8-SOIC

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - W25Q64BVSSIG - 090259-W25Q64BVSSIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q64BVSSIG
090259-W25Q64BVSSIG
Memory - Flash - W25Q64BVSSIG 090259-W25Q64BVSSIG
Manufacturer: Winbond Electronics Win Source Part Number: 090259-W25Q64BVSSIG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: W25Q64BV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25Q64JVSSIQ; W25Q64JVSSIQ TR; W25Q64JVSSIM TR; W25Q64FVSSIG; Introduction Date: August 24, 2008 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 090259-W25Q64BVSSIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: W25Q64BV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): W25Q64JVSSIQ; W25Q64JVSSIQ TR; W25Q64JVSSIM TR; W25Q64FVSSIG;
Introduction Date: August 24, 2008
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - W25Q64BVSSIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 80 MHz 8-SOIC

FLASH - NOR Memory IC 64Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 64M SPI 80MHZ 8SOIC - 888-W25Q64BVSSIG - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M SPI 80MHZ 8SOIC
888-W25Q64BVSSIG
IC FLASH 64M SPI 80MHZ 8SOIC 888-W25Q64BVSSIG
IC FLASH 64M SPI 80MHZ 8SOIC

IC FLASH 64M SPI 80MHZ 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - W25Q64BVSSIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q64BVSSIG
Integrated Circuits (ICs) - Memory - Memory W25Q64BVSSIG
IC FLASH 64MBIT SPI 80MHZ 8SOIC

IC FLASH 64MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 64MBIT SPI 8SOIC

IC FLASH 64MBIT SPI 8SOIC

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 80MHZ 8SOIC

IC FLASH 64MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-W25Q64BVSSIG W25Q64BVSSIG-ND 090259-W25Q64BVSSIG W25Q64BVSSIG 888-W25Q64BVSSIG W25Q64BVSSIG W25Q64BVSSIG W25Q64BVSSIG
Product Name 80MHZ Memory IC and Storage Component Memory Memory - Flash - W25Q64BVSSIG Memory IC FLASH 64M SPI 80MHZ 8SOIC Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash
Cycle Time 3.00E6 ns 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL129P0XMFB003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers