Category: IT infrastructure Memory
Win Source Part Number: 1454612-W25Q512NWFIQ
Manufacturer: Winbond Electronics
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 133MHz 6ns 16-SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
SPIFLASH, 512M-BIT, 1.8V, 4KB UN
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 16-SOIC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454612-W25Q512NWFIQ | 256-W25Q512NWFIQ-ND | W25Q512NWFIQ | W25Q512NWFIQ | W25Q512NWFIQ |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 133 MHz | SOIC; 16-SOIC (0.295\", 7.50mm Width) |