FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q40EWSSIG-ND | W25Q40EWSSIG | W25Q40EWSSIG | W25Q40EWSSIG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |