IC FLASH 4MBIT SPI 104MHZ 8SOIC
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | W25Q40CLSSIG TR | W25Q40CLSSIG TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Data Rate | 104 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |