Manufacturer: Winbond Electronics
Win Source Part Number: 843826-W25Q40CLSNIG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: W25Q40CLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q40CLSNIG can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI 104MHZ 8SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 843826-W25Q40CLSNIG | W25Q40CLSNIG-ND | 774-W25Q40CLSNIG | W25Q40CLSNIG | W25Q40CLSNIG | W25Q40CLSNIG | W25Q40CLSNIG |
| Product Name | Memory - W25Q40CLSNIG | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |