IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: W25Q32JVZPIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32JVZPIQ can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 845698-W25Q32JVZPIQ
Series: SpiFlash®
Features: Memory IC 133 MHz
Package: Tube
Family Name: W25Q32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
WSON-8-EP(5x6) NOR FLASH ROHS
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q32JVZPIQ | 845698-W25Q32JVZPIQ | 256-W25Q32JVZPIQ-TUBE-ND | W25Q32JVZPIQ | W25Q32JVZPIQ | W25Q32JVZPIQ | W25Q32JVZPIQ | W25Q32JVZPIQ |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q32JVZPIQ | Memory | Memory | Memory >> NOR FLASH | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 3.00E6 ns | 3.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Address Bus Width | 8 bits |