The W25Q32JVZEJM TR is a 32M-bit serial flash memory device from Quarktwin Technology Ltd. It operates at a voltage of 3V and supports dual and quad SPI interfaces, enabling high-speed data transfer rates up to 133 MHz. This memory is designed for industrial applications, ensuring reliability and performance in demanding environments. The device is available in multiple package types, including WSON 8x6 mm, which facilitates integration into various designs. It features a range of functionalities, including write protection, sector/block erase capabilities, and multiple status registers for enhanced control and monitoring. This product is suitable for applications requiring efficient data storage and retrieval in compact form factors.
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 8-WSON (8x6)
IC FLASH 32MBIT SPI/QUAD 8WSON
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q32JVZEJM TR | W25Q32JVZEJM TR | W25Q32JVZEJM TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 133 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |