FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q32FVSSIFTR-ND | W25Q32FVSSIF TR | W25Q32FVSSIF TR | W25Q32FVSSIF TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |