Winbond Electronics Corporation America Memory - Flash - W25Q32FVSFIG W25Q32FVSFIG

Description
Manufacturer: Winbond Electronics Win Source Part Number: 1280025-W25Q32FVSFIG Series: SpiFlash Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete(EOL) Family Name: W25Q32FV Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.winbond.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): W25Q32FVSSIF; W25Q32FVZPIQ; W25Q32FVDAIQ; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 1280025-W25Q32FVSFIG Series: SpiFlash Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete(EOL) Family Name: W25Q32FV Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.winbond.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): W25Q32FVSSIF; W25Q32FVZPIQ; W25Q32FVDAIQ; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - W25Q32FVSFIG - 1280025-W25Q32FVSFIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q32FVSFIG
1280025-W25Q32FVSFIG
Memory - Flash - W25Q32FVSFIG 1280025-W25Q32FVSFIG
Manufacturer: Winbond Electronics Win Source Part Number: 1280025-W25Q32FVSFIG Series: SpiFlash Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete(EOL) Family Name: W25Q32FV Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.winbond.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): W25Q32FVSSIF; W25Q32FVZPIQ; W25Q32FVDAIQ; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Winbond Electronics
Win Source Part Number: 1280025-W25Q32FVSFIG
Series: SpiFlash
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete(EOL)
Family Name: W25Q32FV
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): W25Q32FVSSIF; W25Q32FVZPIQ; W25Q32FVDAIQ;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - W25Q32FVSFIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 104MHz 16-SOIC

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 104MHz 16-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-W25Q32FVSFIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q32FVSFIG
Quad Memory IC and Storage Component 774-W25Q32FVSFIG
IC FLASH 32MBIT SPI/QUAD 16SOIC Product overview: W25Q32FVSFIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32FVSFIG can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 16SOIC Product overview: W25Q32FVSFIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32FVSFIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Memory - W25Q32FVSFIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 104 MHz 16-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 104 MHz 16-SOIC

Buy Now Datasheet
IC FLASH 32M SPI 104MHZ 16SOIC - 888-W25Q32FVSFIG - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M SPI 104MHZ 16SOIC
888-W25Q32FVSFIG
IC FLASH 32M SPI 104MHZ 16SOIC 888-W25Q32FVSFIG
IC FLASH 32M SPI 104MHZ 16SOIC

IC FLASH 32M SPI 104MHZ 16SOIC

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q32FVSFIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q32FVSFIG
Integrated Circuits (ICs) - Memory - Memory W25Q32FVSFIG
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1280025-W25Q32FVSFIG W25Q32FVSFIG-ND 774-W25Q32FVSFIG W25Q32FVSFIG W25Q32FVSFIG 888-W25Q32FVSFIG W25Q32FVSFIG W25Q32FVSFIG
Product Name Memory - Flash - W25Q32FVSFIG Memory Quad Memory IC and Storage Component Memory Memory IC FLASH 32M SPI 104MHZ 16SOIC Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Cycle Time 3.00E6 ns 50000 to 3.00E6 ns 50000 to 3.00E6 ns ? to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tube SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295, 7.50mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 05523-770/0001 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details