FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 104MHz 8-PDIP
IC FLASH 32MBIT SPI/QUAD 8DIP Product overview: W25Q32FVDAIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32FVDAIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 849268-W25Q32FVDAIG
Series: SpiFlash®
Features: Memory IC 104 MHz
Package: Tube
Part Status: Obsolete
Family Name: W25Q32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 32MBIT SPI/QUAD 8DIP
IC FLASH 32MBIT SPI/QUAD 8DIP
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 104 MHz 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q32FVDAIG-ND | 774-W25Q32FVDAIG | 849268-W25Q32FVDAIG | W25Q32FVDAIG | W25Q32FVDAIG | W25Q32FVDAIG |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - W25Q32FVDAIG | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300\", 7.62mm) |