FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q32BVZPJP-ND | W25Q32BVZPJP | W25Q32BVZPJP | W25Q32BVZPJP |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |