The W25Q32BVSFJG is a 32M-bit serial flash memory device from Lingto Electronic Limited, designed for use in various applications requiring non-volatile storage. It operates at a voltage of 3V and supports both dual and quad SPI interfaces, allowing for high-speed data transfer. The memory is available in multiple package types, including SOIC, VSOP, PDIP, WSON, and TFBGA, providing flexibility for different design requirements. This memory device features a range of functionalities, including write protection and a hold function, which enhance its reliability in critical applications. The W25Q32BVSFJG is suitable for applications that require efficient data storage and retrieval, making it a viable option for engineers looking for a compact and versatile memory solution.
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 16-SOIC
IC FLASH 32MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 16-SOIC
IC FLASH 32MBIT SPI/QUAD 16SOIC
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q32BVSFJG-ND | W25Q32BVSFJG | W25Q32BVSFJG | W25Q32BVSFJG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |