IC FLASH 256MBIT SPI/QUAD 16SOIC Product overview: W25Q256JWFIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q256JWFIQ can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 903159-W25Q256JWFIQ
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 6 ns 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 6ns 16-SOIC
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 6 ns 16-SOIC
SPIFLASH, 1.8V, 256M-BIT, 4KB UN
IC FLASH 256MBIT SPI/QUAD 16SOIC
IC FLSH 256MBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q256JWFIQ | 903159-W25Q256JWFIQ | 256-W25Q256JWFIQ-ND | W25Q256JWFIQ | W25Q256JWFIQ | W25Q256JWFIQ | W25Q256JWFIQ |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q256JWFIQ | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | FLASH - NOR |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns | |||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |