FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 6ns 8-WFLGA (6x5)
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 6 ns 8-WFLGA (6x5)
SPIFLASH, 3V, 256M-BIT, 4KB UNIF
SPIFLASH, 3V, 256M-BIT, 4KB UNIF
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q256JVMIQTR-ND | W25Q256JVMIQ TR | W25Q256JVMIQ TR | W25Q256JVMIQ TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 8-WLGA Exposed Pad | 8-WLGA Exposed Pad |