Winbond Electronics Corporation America Memory W25Q256JVCIQ TR

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q256JVCIQTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-TFBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-TFBGA (6x8)

Buy Now Datasheet
IC FLSH 256MBIT SPI/QUAD 24TFBGA

IC FLSH 256MBIT SPI/QUAD 24TFBGA

Supplier's Site Datasheet
Memory - W25Q256JVCIQ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 24-TFBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 24-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W25Q256JVCIQ TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q256JVCIQ TR
Integrated Circuits (ICs) - Memory W25Q256JVCIQ TR
IC FLSH 256MBIT SPI/QUAD 24TFBGA

IC FLSH 256MBIT SPI/QUAD 24TFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q256JVCIQTR-ND W25Q256JVCIQ TR W25Q256JVCIQ TR W25Q256JVCIQ TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 16-3160-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers