Category: IT infrastructure Memory
Win Source Part Number: 1452346-W25Q256JVBIQ
Manufacturer: Winbond Electronics
IC FLASH 256MBIT SPI 24TFBGA Product overview: W25Q256JVBIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q256JVBIQ can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-TFBGA (6x8)
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 24-TFBGA (6x8)
IC FLSH 256MBIT SPI/QUAD 24TFBGA
IC FLSH 256MBIT SPI/QUAD 24TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452346-W25Q256JVBIQ | 774-W25Q256JVBIQ | W25Q256JVBIQ-ND | W25Q256JVBIQ | W25Q256JVBIQ | W25Q256JVBIQ |
| Product Name | IT infrastructure Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 6 ns | |||||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |