Category: IT infrastructure Memory
Win Source Part Number: 1454402-W25Q256JVBIM
Manufacturer: Winbond Electronics
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-TFBGA (6x8)
IC FLSH 256MBIT SPI/QUAD 24TFBGA
IC FLSH 256MBIT SPI/QUAD 24TFBGA
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 24-TFBGA (6x8)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454402-W25Q256JVBIM | W25Q256JVBIM-ND | W25Q256JVBIM | W25Q256JVBIM | W25Q256JVBIM |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |