FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI 104 MHz 7 ns 63-VFBGA (9x11)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q256FVBBG | W25Q256FVBBG | W25Q256FVBBG |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 104 MHz | ||
| Access Time | 7 ns | 7 ns | 7 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |