FLASH - NOR Memory IC 2Mb (256k x 8) SPI - Quad I/O 104MHz 6ns 8-USON (2x3)
IC FLASH 2MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 6 ns 8-USON (2x3)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q20EWUXAE-ND | W25Q20EWUXAE | W25Q20EWUXAE | W25Q20EWUXAE |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 8-UFDFN Exposed Pad | 8-USON (2x3) | 8-UFDFN Exposed Pad |