FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 8-SOIC
Category: IT infrastructure Memory
Win Source Part Number: 1455032-W25Q16JWSSIM
Manufacturer: Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q16JWSSIM-ND | 1455032-W25Q16JWSSIM | W25Q16JWSSIM | W25Q16JWSSIM |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |