Winbond Electronics Corporation America Quad Memory IC and Storage Component W25Q16JVSSIQ

Description
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: W25Q16JVSSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16JVSSIQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: W25Q16JVSSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16JVSSIQ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W25Q16JVSSIQ is a 16M-bit serial flash memory device from Winbond Electronics, designed for use in a variety of applications requiring non-volatile storage. It operates within a supply voltage range of 2.7 V to 3.6 V and supports a maximum frequency of 133 MHz. The memory is available in an 8-SOIC package, making it suitable for surface mount technology (SMT) applications. This flash memory features dual and quad SPI interfaces, allowing for high-speed data transfer and efficient communication with microcontrollers and other devices. The operating temperature range is specified from -40°C to 85°C, which makes it suitable for industrial and automotive applications. The device includes various write protection features and supports multiple erase and program instructions, enhancing its versatility in different use cases. The W25Q16JVSSIQ is classified as a common-use part with a high popularity rating, indicating its reliability and demand in the market. It is halogen-free and compliant with environmental standards, making it a suitable choice for engineers looking for eco-friendly components.

Datasheet Summary
Powered by GS/AI

The W25Q16JVSSIQ is a 16M-bit serial flash memory device from Winbond Electronics, designed for use in a variety of applications requiring non-volatile storage. It operates within a supply voltage range of 2.7 V to 3.6 V and supports a maximum frequency of 133 MHz. The memory is available in an 8-SOIC package, making it suitable for surface mount technology (SMT) applications. This flash memory features dual and quad SPI interfaces, allowing for high-speed data transfer and efficient communication with microcontrollers and other devices. The operating temperature range is specified from -40°C to 85°C, which makes it suitable for industrial and automotive applications. The device includes various write protection features and supports multiple erase and program instructions, enhancing its versatility in different use cases. The W25Q16JVSSIQ is classified as a common-use part with a high popularity rating, indicating its reliability and demand in the market. It is halogen-free and compliant with environmental standards, making it a suitable choice for engineers looking for eco-friendly components.

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-W25Q16JVSSIQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q16JVSSIQ
Quad Memory IC and Storage Component 774-W25Q16JVSSIQ
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: W25Q16JVSSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16JVSSIQ can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: W25Q16JVSSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16JVSSIQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W25Q16JVSSIQ-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 8-SOIC

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - W25Q16JVSSIQ - 1003556-W25Q16JVSSIQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q16JVSSIQ
1003556-W25Q16JVSSIQ
Memory - Flash - W25Q16JVSSIQ 1003556-W25Q16JVSSIQ
Manufacturer: Winbond Electronics Win Source Part Number: 1003556-W25Q16JVSSIQ Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: W25Q16JV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): M25P16-VMW6TG; M25P16-VMW6P; M25P16-VMW6TP; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Winbond Electronics
Win Source Part Number: 1003556-W25Q16JVSSIQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: W25Q16JV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): M25P16-VMW6TG; M25P16-VMW6P; M25P16-VMW6TP;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory >> NOR FLASH - W25Q16JVSSIQ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
W25Q16JVSSIQ
Memory >> NOR FLASH W25Q16JVSSIQ
16Mbit SPI SOIC-8-208mil NOR FLASH ROHS

16Mbit SPI SOIC-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q16JVSSIQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q16JVSSIQ
Integrated Circuits (ICs) - Memory - Memory W25Q16JVSSIQ
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory - W25Q16JVSSIQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16M SPI 133MHZ 8SOIC - 888-W25Q16JVSSIQ - Utmel Electronic Limited
Hong Kong, China
IC FLASH 16M SPI 133MHZ 8SOIC
888-W25Q16JVSSIQ
IC FLASH 16M SPI 133MHZ 8SOIC 888-W25Q16JVSSIQ
IC FLASH 16M SPI 133MHZ 8SOIC

IC FLASH 16M SPI 133MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-W25Q16JVSSIQ W25Q16JVSSIQ-ND 1003556-W25Q16JVSSIQ W25Q16JVSSIQ W25Q16JVSSIQ W25Q16JVSSIQ W25Q16JVSSIQ W25Q16JVSSIQ 888-W25Q16JVSSIQ
Product Name Quad Memory IC and Storage Component Memory Memory - Flash - W25Q16JVSSIQ Memory Memory >> NOR FLASH Integrated Circuits (ICs) - Memory - Memory Memory Memory IC FLASH 16M SPI 133MHZ 8SOIC
Memory Category Flash Flash Flash; FLASH Flash; FLASH - NOR Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16777 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S191AJC - Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC28
View Details
4 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Memory - Memory - 1383366-S25FL116K0XMFV043 - Win Source Electronics
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details