Winbond Electronics Corporation America Memory W25Q16FWSVIQ

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104MHz 8-VSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104MHz 8-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q16FWSVIQ-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104MHz 8-VSOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104MHz 8-VSOP

Buy Now Datasheet
Memory - Flash - W25Q16FWSVIQ - 804731-W25Q16FWSVIQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q16FWSVIQ
804731-W25Q16FWSVIQ
Memory - Flash - W25Q16FWSVIQ 804731-W25Q16FWSVIQ
Manufacturer: Winbond Electronics Win Source Part Number: 804731-W25Q16FWSVIQ Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-VSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Winbond Electronics
Win Source Part Number: 804731-W25Q16FWSVIQ
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q16FWSVIQ
Quad Memory IC and Storage Component 774-W25Q16FWSVIQ
IC FLASH 16MBIT SPI/QUAD 8VSOP Product overview: W25Q16FWSVIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16FWSVIQ can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8VSOP Product overview: W25Q16FWSVIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16FWSVIQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8VSOP

IC FLASH 16MBIT SPI/QUAD 8VSOP

Supplier's Site Datasheet
Memory - W25Q16FWSVIQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI 104 MHz 8-VSOP

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI 104 MHz 8-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W25Q16FWSVIQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q16FWSVIQ
Integrated Circuits (ICs) - Memory W25Q16FWSVIQ
IC FLASH 16MBIT SPI/QUAD 8VSOP

IC FLASH 16MBIT SPI/QUAD 8VSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q16FWSVIQ-ND 804731-W25Q16FWSVIQ 774-W25Q16FWSVIQ W25Q16FWSVIQ W25Q16FWSVIQ W25Q16FWSVIQ
Product Name Memory Memory - Flash - W25Q16FWSVIQ Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Tray SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details