Manufacturer: Winbond Electronics
Win Source Part Number: 1117803-W25Q16DWZPIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT SPI/QUAD 8WSON Product overview: W25Q16DWZPIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16DWZPIG can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1117803-W25Q16DWZPIG | 774-W25Q16DWZPIG | W25Q16DWZPIG-ND | W25Q16DWZPIG | W25Q16DWZPIG | W25Q16DWZPIG |
| Product Name | Memory - Flash - W25Q16DWZPIG | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WSON (6x5) | Tube | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Supply Voltage | 1.65 V ~ 1.95 V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V |