Winbond Electronics Corporation America Memory W25Q16DVSNJP

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W25Q16DVSNJP is a 16M-bit serial flash memory device from Quarktwin Technology Ltd. It operates at a voltage of 3V and supports dual and quad SPI interfaces, enabling high-speed data transfer rates up to 104 MHz. The memory is available in various package types, including SOIC, WSON, USON, and PDIP, providing flexibility for different design requirements. This memory device features multiple functionalities such as write protection, sector and block erase capabilities, and a power-down mode for energy efficiency. It also includes a comprehensive instruction set for various operations, including fast read and program modes. The W25Q16DVSNJP is suitable for applications requiring reliable and efficient non-volatile storage solutions.

Datasheet Summary
Powered by GS/AI

The W25Q16DVSNJP is a 16M-bit serial flash memory device from Quarktwin Technology Ltd. It operates at a voltage of 3V and supports dual and quad SPI interfaces, enabling high-speed data transfer rates up to 104 MHz. The memory is available in various package types, including SOIC, WSON, USON, and PDIP, providing flexibility for different design requirements. This memory device features multiple functionalities such as write protection, sector and block erase capabilities, and a power-down mode for energy efficiency. It also includes a comprehensive instruction set for various operations, including fast read and program modes. The W25Q16DVSNJP is suitable for applications requiring reliable and efficient non-volatile storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q16DVSNJP-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W25Q16DVSNJP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q16DVSNJP
Integrated Circuits (ICs) - Memory W25Q16DVSNJP
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory - W25Q16DVSNJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q16DVSNJP-ND W25Q16DVSNJP W25Q16DVSNJP W25Q16DVSNJP
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-01329 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details