FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q16DVSNIGTR-ND | W25Q16DVSNIG TR | W25Q16DVSNIG TR | W25Q16DVSNIG TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |