Winbond Electronics Corporation America Memory W25Q16DVDAIG

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-PDIP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q16DVDAIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-PDIP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q16DVDAIG
Quad Memory IC and Storage Component 774-W25Q16DVDAIG
IC FLASH 16MBIT SPI/QUAD 8DIP Product overview: W25Q16DVDAIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16DVDAIG can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8DIP Product overview: W25Q16DVDAIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q16DVDAIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25Q16DVDAIG - 903143-W25Q16DVDAIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q16DVDAIG
903143-W25Q16DVDAIG
Memory - Flash - W25Q16DVDAIG 903143-W25Q16DVDAIG
Manufacturer: Winbond Electronics Win Source Part Number: 903143-W25Q16DVDAIG Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: W25Q16 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Winbond Electronics
Win Source Part Number: 903143-W25Q16DVDAIG
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: W25Q16
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - W25Q16DVDAIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-PDIP

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-PDIP

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8DIP

IC FLASH 16MBIT SPI/QUAD 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q16DVDAIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q16DVDAIG
Integrated Circuits (ICs) - Memory - Memory W25Q16DVDAIG
IC FLASH 16MBIT SPI/QUAD 8DIP

IC FLASH 16MBIT SPI/QUAD 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q16DVDAIG-ND 774-W25Q16DVDAIG 903143-W25Q16DVDAIG W25Q16DVDAIG W25Q16DVDAIG W25Q16DVDAIG
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - W25Q16DVDAIG Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details