Winbond Electronics Corporation America Dual Quad 2.5V Memory IC and Storage Component W25Q16CLSNIG

Description
2.5V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI Product overview: W25Q16CLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25Q16CLSNIG can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.5V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI Product overview: W25Q16CLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25Q16CLSNIG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 2.5V Memory IC and Storage Component - 2020-W25Q16CLSNIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 2.5V Memory IC and Storage Component
2020-W25Q16CLSNIG
Dual Quad 2.5V Memory IC and Storage Component 2020-W25Q16CLSNIG
2.5V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI Product overview: W25Q16CLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25Q16CLSNIG can be used for catalog matching and distributor lookup.

2.5V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI Product overview: W25Q16CLSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25Q16CLSNIG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - W25Q16CLSNIG - 842135-W25Q16CLSNIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - W25Q16CLSNIG
842135-W25Q16CLSNIG
Memory - W25Q16CLSNIG 842135-W25Q16CLSNIG
Manufacturer: Winbond Electronics Win Source Part Number: 842135-W25Q16CLSNIG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 842135-W25Q16CLSNIG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-W25Q16CLSNIG 842135-W25Q16CLSNIG
Product Name Dual Quad 2.5V Memory IC and Storage Component Memory - W25Q16CLSNIG
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 589994-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details