Manufacturer: Winbond Electronics
Win Source Part Number: 851879-W25Q128JWSIQ
Series: SpiFlash®
Features: Memory IC 133 MHz
Package: Tube
Family Name: W25Q128
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 128MBIT SPI/QUAD 8SOIC Product overview: W25Q128JWSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128JWSIQ can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-SOIC
128Mbit SPI SOIC-8-208mil NOR FLASH ROHS
IC FLASH 128MBIT SPI/QUAD 8SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 851879-W25Q128JWSIQ | 774-W25Q128JWSIQ | 256-W25Q128JWSIQ-ND | W25Q128JWSIQ | W25Q128JWSIQ | W25Q128JWSIQ | W25Q128JWSIQ | W25Q128JWSIQ |
| Product Name | Memory - Flash - W25Q128JWSIQ | Quad Memory IC and Storage Component | Memory | Memory | Memory | Memory >> NOR FLASH | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 6 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Number of Words | 16000 k |