FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128JWEIM from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128JWEIM can be used for catalog matching and distributor lookup.
Category: IT infrastructure Memory
Win Source Part Number: 1453876-W25Q128JWEIM
Manufacturer: Winbond Electronics
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q128JWEIM-TUBE-ND | 774-W25Q128JWEIM | 1453876-W25Q128JWEIM | W25Q128JWEIM | W25Q128JWEIM |
| Product Name | Memory | Quad Memory IC and Storage Component | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |