IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128FWEIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FWEIQ can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 903138-W25Q128FWEIQ
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6)
Package: Tube
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: W25Q128
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 63
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 8-WSON (8x6)
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q128FWEIQ | 903138-W25Q128FWEIQ | 256-W25Q128FWEIQ-ND | W25Q128FWEIQ | W25Q128FWEIQ | W25Q128FWEIQ |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q128FWEIQ | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 60000 to 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |