IC FLASH 128MBIT SPI/QUAD 8WSON
Win Source Part Number: 1104360-W25Q128FWEIG
Category: Integrated Circuits (ICs)>Memory
Series: SpiFlash®
Package: Tube
Standard Package: 63
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 60µs, 5ms
Memory Interface: SPI - Quad I/O, QPI
Alternative Parts (Cross-Reference): S25FS128SAGMFI101; S25FS128SAGMFI100; S25FS128SAGNFI100; IS25LP128-JLLE; IS25LP128-JBLE; IS25WP128-JBLE;
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Winbond Electronics
Base Product Number: W25Q128
Product Status: Obsolete
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128FWEIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FWEIG can be used for catalog matching and distributor lookup.
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128M SPI 104MHZ 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q128FWEIG-ND | 1104360-W25Q128FWEIG | 774-W25Q128FWEIG | W25Q128FWEIG | W25Q128FWEIG | W25Q128FWEIG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | Tube | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |